Metric Male-Female Standoffs
"Hex Standoff Threaded M3x0.5 Stainless Steel 0.787"" (20.00mm)"
SPACER/STANDOFF, HEX, SS, 4.5MM X 20MM; Standoff Material:Stainless Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Overall Length:24.76mm; External Width:4.5mm RoHS Compliant: Yes
Standoffs & Spacers M3X0.5 M/F 20mm SS Stdoff
| RAF Electronic Hardware | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M2115-3005-SS | 1772-1639-ND | 27T8030 | M2115-3005-SS |
| Product Name | Male Female Standoffs Metric | Board Spacers, Standoffs | Spacer/standoff, Hex, Ss, 4.5Mm X 20Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Hex | Standoff; Male/Female Standoff; Hex | Standoff |