RAF Electronic Hardware Male Female Standoffs Metric M2115-2545-SS

Description
Metric Male-Female Standoffs
Request a Quote Datasheet
Description
Metric Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2115-2545-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2115-2545-SS
Male Female Standoffs Metric M2115-2545-SS
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1818-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1818-ND
Board Spacers, Standoffs 1772-1818-ND
"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.787"" (20.00mm)"

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.787"" (20.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M2115-2545-SS
Standoffs & Spacers M2115-2545-SS
Standoffs & Spacers M2.5X0.45 M/F 20mm SS Stdoff

Standoffs & Spacers M2.5X0.45 M/F 20mm SS Stdoff

Buy Now Datasheet
Spacer/standoff, Hex, Ss, 4.5Mm X 20Mm; Standoff Material Raf Electronic Hardware - 27T8028 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 4.5Mm X 20Mm; Standoff Material Raf Electronic Hardware
27T8028
Spacer/standoff, Hex, Ss, 4.5Mm X 20Mm; Standoff Material Raf Electronic Hardware 27T8028
SPACER/STANDOFF, HEX, SS, 4.5MM X 20MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Overall Length:23.97mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 4.5MM X 20MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Overall Length:23.97mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2115-2545-SS 1772-1818-ND M2115-2545-SS 27T8028
Product Name Male Female Standoffs Metric Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Hex, Ss, 4.5Mm X 20Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Aluminum Standoffs - BSOA-024-20 - bisco industries
Specs
Type & Shape Standoff
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details