RAF Electronic Hardware Male Female Standoffs Metric M2111-2545-AL

Description
Metric Male-Female Standoffs
Request a Quote Datasheet
Description
Metric Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2111-2545-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2111-2545-AL
Male Female Standoffs Metric M2111-2545-AL
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1768-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1768-ND
Board Spacers, Standoffs 1772-1768-ND
"Hex Standoff Threaded M2.5x0.45 Aluminum 0.630"" (16.00mm)"

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.630"" (16.00mm)"

Buy Now Datasheet
Spacer/standoff, Hex, Al, 4.5Mm X 16Mm; Standoff Material Raf Electronic Hardware - 27T8011 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 4.5Mm X 16Mm; Standoff Material Raf Electronic Hardware
27T8011
Spacer/standoff, Hex, Al, 4.5Mm X 16Mm; Standoff Material Raf Electronic Hardware 27T8011
SPACER/STANDOFF, HEX, AL, 4.5MM X 16MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:16mm; Overall Length:19.97mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 4.5MM X 16MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:16mm; Overall Length:19.97mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M2111-2545-AL
Standoffs & Spacers M2111-2545-AL
Standoffs & Spacers M2.5X0.45 M/F 16mm AL Stdoff

Standoffs & Spacers M2.5X0.45 M/F 16mm AL Stdoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2111-2545-AL 1772-1768-ND 27T8011 M2111-2545-AL
Product Name Male Female Standoffs Metric Board Spacers, Standoffs Spacer/standoff, Hex, Al, 4.5Mm X 16Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details