RAF Electronic Hardware Male Female Standoffs Metric M2110-3005-AL

Description
Metric Male-Female Standoffs
Request a Quote Datasheet
Description
Metric Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2110-3005-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2110-3005-AL
Male Female Standoffs Metric M2110-3005-AL
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1767-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1767-ND
Board Spacers, Standoffs 1772-1767-ND
"Hex Standoff Threaded M3x0.5 Aluminum 0.591"" (15.00mm)"

"Hex Standoff Threaded M3x0.5 Aluminum 0.591"" (15.00mm)"

Buy Now Datasheet
Spacer/standoff, Hex, Al, 4.5Mm X 15Mm; Standoff Material Raf Electronic Hardware - 27T8009 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 4.5Mm X 15Mm; Standoff Material Raf Electronic Hardware
27T8009
Spacer/standoff, Hex, Al, 4.5Mm X 15Mm; Standoff Material Raf Electronic Hardware 27T8009
SPACER/STANDOFF, HEX, AL, 4.5MM X 15MM; Standoff Material:Aluminum; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Overall Length:19.76mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 4.5MM X 15MM; Standoff Material:Aluminum; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Overall Length:19.76mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M2110-3005-AL
Standoffs & Spacers M2110-3005-AL
Standoffs & Spacers M3X0.5 M/F 15mm AL Stdoff

Standoffs & Spacers M3X0.5 M/F 15mm AL Stdoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2110-3005-AL 1772-1767-ND 27T8009 M2110-3005-AL
Product Name Male Female Standoffs Metric Board Spacers, Standoffs Spacer/standoff, Hex, Al, 4.5Mm X 15Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details