Metric Male-Female Standoffs
"Hex Standoff Threaded M3x0.5 Aluminum 0.512"" (13.00mm)"
SPACER/STANDOFF, HEX, AL, 4.5MM X 13MM; Standoff Material:Aluminum; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:13mm; Overall Length:17.76mm; External Width:4.5mm RoHS Compliant: Yes
Standoffs & Spacers M3X0.5 M/F 13mm AL Stdoff
| RAF Electronic Hardware | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M2108-3005-AL | 1772-2899-ND | 27T8001 | M2108-3005-AL |
| Product Name | Male Female Standoffs Metric | Board Spacers, Standoffs | Spacer/standoff, Hex, Al, 4.5Mm X 13Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Hex | Standoff; Male/Female Standoff; Hex | Standoff |