RAF Electronic Hardware Male Female Standoffs Metric M2106-2545-SS

Description
Metric Male-Female Standoffs
Request a Quote Datasheet
Description
Metric Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2106-2545-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2106-2545-SS
Male Female Standoffs Metric M2106-2545-SS
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1674-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1674-ND
Board Spacers, Standoffs 1772-1674-ND
"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.433"" (11.00mm)"

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.433"" (11.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M2106-2545-SS
Standoffs & Spacers M2106-2545-SS
Standoffs & Spacers M2.5X0.45 M/F 11mm SS Stdoff

Standoffs & Spacers M2.5X0.45 M/F 11mm SS Stdoff

Buy Now Datasheet
Spacer/standoff, Hex, Ss, 4.5Mm X 11Mm; Standoff Material Raf Electronic Hardware - 27T7992 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 4.5Mm X 11Mm; Standoff Material Raf Electronic Hardware
27T7992
Spacer/standoff, Hex, Ss, 4.5Mm X 11Mm; Standoff Material Raf Electronic Hardware 27T7992
SPACER/STANDOFF, HEX, SS, 4.5MM X 11MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:11mm; Overall Length:14.97mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 4.5MM X 11MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:11mm; Overall Length:14.97mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2106-2545-SS 1772-1674-ND M2106-2545-SS 27T7992
Product Name Male Female Standoffs Metric Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Hex, Ss, 4.5Mm X 11Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-6440-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers