Metric Male-Female Standoffs
"Hex Standoff Threaded M3x0.5 Nylon 0.394"" (10.00mm)"
Standoffs & Spacers M3X0.5 M/F 10mm NYL Stdoff
| RAF Electronic Hardware | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M2105-3005-N | 1772-1603-ND | M2105-3005-N |
| Product Name | Male Female Standoffs Metric | Board Spacers, Standoffs | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Hex | Standoff |