RAF Electronic Hardware Male Female Standoffs Metric M2105-3005-AL

Description
Metric Male-Female Standoffs
Request a Quote Datasheet
Description
Metric Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2105-3005-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2105-3005-AL
Male Female Standoffs Metric M2105-3005-AL
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1967-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1967-ND
Board Spacers, Standoffs 1772-1967-ND
"Hex Standoff Threaded M3x0.5 Aluminum 0.394"" (10.00mm)"

"Hex Standoff Threaded M3x0.5 Aluminum 0.394"" (10.00mm)"

Buy Now Datasheet
STANDOFF, 4.5MM M/F HEX, ALUMINUM - 70006443 - Allied Electronics, Inc.
Fort Worth, TX, USA
STANDOFF, 4.5MM M/F HEX, ALUMINUM
70006443
STANDOFF, 4.5MM M/F HEX, ALUMINUM 70006443
Used for printed circuit board mounting and other applications requiring close control of dimensions, such as PC/104 modules, male-female are available in a variety of materials, finishes, lengths and diameters.

Used for printed circuit board mounting and other applications requiring close control of dimensions, such as PC/104 modules, male-female are available in a variety of materials, finishes, lengths and diameters.

Supplier's Site
Spacer/standoff, Hex, Al, 4.5Mm X 10Mm; Standoff Material Raf Electronic Hardware - 27T7989 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 4.5Mm X 10Mm; Standoff Material Raf Electronic Hardware
27T7989
Spacer/standoff, Hex, Al, 4.5Mm X 10Mm; Standoff Material Raf Electronic Hardware 27T7989
SPACER/STANDOFF, HEX, AL, 4.5MM X 10MM; Standoff Material:Aluminum; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Overall Length:14.76mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 4.5MM X 10MM; Standoff Material:Aluminum; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Overall Length:14.76mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M2105-3005-AL
Standoffs & Spacers M2105-3005-AL
Standoffs & Spacers M3X0.5 M/F 10mm AL Stdoff

Standoffs & Spacers M3X0.5 M/F 10mm AL Stdoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2105-3005-AL 1772-1967-ND 70006443 27T7989 M2105-3005-AL
Product Name Male Female Standoffs Metric Board Spacers, Standoffs STANDOFF, 4.5MM M/F HEX, ALUMINUM Spacer/standoff, Hex, Al, 4.5Mm X 10Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Round Swage Standoff - 1591-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1.250
Specs
Type & Shape Round
Material Metal; Steel
Body Length 1.25 inch (31.75 mm)
View Details
Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Standoffs - 2699031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2205 inch (5.6 mm)
View Details