RAF Electronic Hardware Male Female Standoffs Metric M2102-2545-AL

Description
Metric Male-Female Standoffs
Request a Quote Datasheet
Description
Metric Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Metric - M2102-2545-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Metric
M2102-2545-AL
Male Female Standoffs Metric M2102-2545-AL
Metric Male-Female Standoffs

Metric Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1944-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1944-ND
Board Spacers, Standoffs 1772-1944-ND
"Hex Standoff Threaded M2.5x0.45 Aluminum 0.276"" (7.00mm)"

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.276"" (7.00mm)"

Buy Now Datasheet
Spacer/standoff, Hex Aluminium 4.5Mm X 7Mm; Standoff Material Raf Electronic Hardware - 27T7975 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Aluminium 4.5Mm X 7Mm; Standoff Material Raf Electronic Hardware
27T7975
Spacer/standoff, Hex Aluminium 4.5Mm X 7Mm; Standoff Material Raf Electronic Hardware 27T7975
SPACER/STANDOFF, HEX ALUMINIUM 4.5Mm x 7MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:7mm; Overall Length:10.97mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX ALUMINIUM 4.5Mm x 7MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:7mm; Overall Length:10.97mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M2102-2545-AL
Standoffs & Spacers M2102-2545-AL
Standoffs & Spacers M2.5X0.45 M/F 7mm AL Stdoff

Standoffs & Spacers M2.5X0.45 M/F 7mm AL Stdoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M2102-2545-AL 1772-1944-ND 27T7975 M2102-2545-AL
Product Name Male Female Standoffs Metric Board Spacers, Standoffs Spacer/standoff, Hex Aluminium 4.5Mm X 7Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
PCB Spacers - 304269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-6440-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers