RAF Electronic Hardware Knurled Front Face Swage Standoffs Metric M2065-C-3506-SS

Description
Metric Knurled Front Face Swage Standoffs
Description
Metric Knurled Front Face Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The M2065-C-3506-SS Knurled Front Face Swage Standoff is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with a diameter of 10 mm and a length of 18 mm. The standoff has a thread specification of M3.5x0.6, with a shank length of 3.4 mm and a shank diameter of 5.94 mm. The counterbore measures 5.1 mm, and it is designed to accommodate a board thickness of 2.4 mm. This product is RoHS compliant and has no plating finish, making it suitable for various engineering applications where strength and reliability are required.

Datasheet Summary
Powered by GS/AI

The M2065-C-3506-SS Knurled Front Face Swage Standoff is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with a diameter of 10 mm and a length of 18 mm. The standoff has a thread specification of M3.5x0.6, with a shank length of 3.4 mm and a shank diameter of 5.94 mm. The counterbore measures 5.1 mm, and it is designed to accommodate a board thickness of 2.4 mm. This product is RoHS compliant and has no plating finish, making it suitable for various engineering applications where strength and reliability are required.

Suppliers

Company
Product
Description
Supplier Links
Knurled Front Face Swage Standoffs Metric - M2065-C-3506-SS - RAF Electronic Hardware
Seymour, CT, United States
Knurled Front Face Swage Standoffs Metric
M2065-C-3506-SS
Knurled Front Face Swage Standoffs Metric M2065-C-3506-SS
Metric Knurled Front Face Swage Standoffs

Metric Knurled Front Face Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M2065-C-3506-SS
Product Name Knurled Front Face Swage Standoffs Metric
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details