The M1981-D-3005-B Knurled Front Face Swage Standoff is constructed from brass and features a round shape with a diameter of 6 mm. It has an M3x0.5 thread and a length of 9 mm, making it suitable for various applications requiring secure spacing and mounting. The shank length is 4.2 mm, with a shank diameter of 4.78 mm and a counterbore of 3.8 mm. This product is RoHS compliant and does not have any plating finish. The board thickness it accommodates is 3.2 mm, providing versatility in assembly.
Metric Knurled Front Face Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M1981-D-3005-B |
| Product Name | Knurled Front Face Swage Standoffs Metric |
| Type & Shape | Standoff |