The M1586-D-4007-S Metric Swage Standoff is constructed from steel and features a round shape with a diameter of 8 mm. It has an M4 thread and a length of 19 mm, making it suitable for applications requiring specific dimensions. The board thickness compatibility is 3.2 mm, and the standoff has a shank diameter of 5.94 mm with a counterbore of 5.1 mm. This product is RoHS compliant and does not have any plating finish.
Metric Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M1586-D-4007-S |
| Product Name | Swage Standoffs Metric |
| Type & Shape | Standoff |