The M1540-B-3506-S Metric Swage Standoff is constructed from steel and features a round shape with a diameter of 6 mm. It has a thread size of M3.5 and a length of 8 mm. The standoff is designed for a board thickness of 1.6 mm and has a shank diameter of 4.78 mm. The counterbore measures 3.8 mm, and the product does not have any plating. It is compliant with RoHS standards, making it suitable for environmentally conscious projects.
Metric Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M1540-B-3506-S |
| Product Name | Swage Standoffs Metric |
| Type & Shape | Standoff |