RAF Electronic Hardware Female Standoffs Metric M1408-4007-SS

Description
Metric Female Standoffs
Description
Metric Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The M1408-4007-SS is a metric female standoff made from stainless steel, featuring a hexagon shape with a diameter of 10 mm. It has an M4 thread and a length of 11 mm. This product is compliant with RoHS regulations and does not have any plating finish. Its robust stainless steel construction makes it suitable for various applications where durability and corrosion resistance are required.

Datasheet Summary
Powered by GS/AI

The M1408-4007-SS is a metric female standoff made from stainless steel, featuring a hexagon shape with a diameter of 10 mm. It has an M4 thread and a length of 11 mm. This product is compliant with RoHS regulations and does not have any plating finish. Its robust stainless steel construction makes it suitable for various applications where durability and corrosion resistance are required.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1408-4007-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1408-4007-SS
Female Standoffs Metric M1408-4007-SS
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M1408-4007-SS
Product Name Female Standoffs Metric
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details