Metric Female Standoffs
"Hex Standoff Threaded M3x0.5 Stainless Steel 1.457"" (37.00mm)"
Standoffs & Spacers Hex Fem Stdoff 6.0mm 37mmXM3X0.5
| RAF Electronic Hardware | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M1326-3005-SS | 1772-2398-ND | M1326-3005-SS |
| Product Name | Female Standoffs Metric | Board Spacers, Standoffs | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Hex | Standoff |