RAF Electronic Hardware Female Standoffs Metric M1322-4007-AL

Description
Metric Female Standoffs
Request a Quote
Description
Metric Female Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M1322-4007-AL is a metric female standoff manufactured by RAF Electronic Hardware. It is constructed from aluminum and features a hexagon shape with a diameter of 6 mm. The standoff has an M4 thread and a length of 25 mm. This product is compliant with RoHS regulations and does not have any plating finish. Its specifications make it suitable for applications requiring lightweight and durable standoffs in various assembly projects.

Datasheet Summary
Powered by GS/AI

The M1322-4007-AL is a metric female standoff manufactured by RAF Electronic Hardware. It is constructed from aluminum and features a hexagon shape with a diameter of 6 mm. The standoff has an M4 thread and a length of 25 mm. This product is compliant with RoHS regulations and does not have any plating finish. Its specifications make it suitable for applications requiring lightweight and durable standoffs in various assembly projects.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1322-4007-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1322-4007-AL
Female Standoffs Metric M1322-4007-AL
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-4153-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-4153-ND
Board Spacers, Standoffs 1772-4153-ND
"Hex Standoff Threaded M4x0.7 Aluminum 0.984"" (25.00mm)"

"Hex Standoff Threaded M4x0.7 Aluminum 0.984"" (25.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1322-4007-AL
Standoffs & Spacers M1322-4007-AL
Standoffs & Spacers Hex Fem Stdoff 6.0mm 25mmXM4X0.7

Standoffs & Spacers Hex Fem Stdoff 6.0mm 25mmXM4X0.7

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1322-4007-AL 1772-4153-ND M1322-4007-AL
Product Name Female Standoffs Metric Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details