RAF Electronic Hardware Female Standoffs Metric M1301-4007-AL

Description
Metric Female Standoffs
Datasheet
Description
Metric Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1301-4007-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1301-4007-AL
Female Standoffs Metric M1301-4007-AL
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Spacer/standoff, Hex Aluminium 6Mm X 4Mm; Standoff Material Raf Electronic Hardware - 27T7910 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Aluminium 6Mm X 4Mm; Standoff Material Raf Electronic Hardware
27T7910
Spacer/standoff, Hex Aluminium 6Mm X 4Mm; Standoff Material Raf Electronic Hardware 27T7910
SPACER/STANDOFF, HEX ALUMINIUM 6MM X 4MM; Standoff Material:Aluminum; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:4mm; Overall Length:4mm; External Width:6mm; Product Range:4007-AL Series RoHS Compliant: Yes

SPACER/STANDOFF, HEX ALUMINIUM 6MM X 4MM; Standoff Material:Aluminum; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:4mm; Overall Length:4mm; External Width:6mm; Product Range:4007-AL Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1301-4007-AL
Standoffs & Spacers M1301-4007-AL
Standoffs & Spacers 4mm METRIC STANDOFF

Standoffs & Spacers 4mm METRIC STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1301-4007-AL 27T7910 M1301-4007-AL
Product Name Female Standoffs Metric Spacer/standoff, Hex Aluminium 6Mm X 4Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
PCB Supports - 304171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.4331 inch (11 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers