RAF Electronic Hardware Female Standoffs Metric M1300-3005-N

Description
Metric Female Standoffs
Datasheet
Description
Metric Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1300-3005-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1300-3005-N
Female Standoffs Metric M1300-3005-N
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Spacer/standoff, Hex, Nylon, 6Mm X 3Mm; Standoff Material Raf Electronic Hardware - 27T7902 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Nylon, 6Mm X 3Mm; Standoff Material Raf Electronic Hardware
27T7902
Spacer/standoff, Hex, Nylon, 6Mm X 3Mm; Standoff Material Raf Electronic Hardware 27T7902
SPACER/STANDOFF, HEX, NYLON, 6MM X 3MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:3mm; Overall Length:3mm; External Width:6mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, NYLON, 6MM X 3MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:3mm; Overall Length:3mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1300-3005-N
Standoffs & Spacers M1300-3005-N
Standoffs & Spacers 3mm METRIC STANDOFF

Standoffs & Spacers 3mm METRIC STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1300-3005-N 27T7902 M1300-3005-N
Product Name Female Standoffs Metric Spacer/standoff, Hex, Nylon, 6Mm X 3Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
PCB Spacers - 304158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Stainless Steel Standoffs - BSO4-M5-6NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details