Metric Female Standoffs
"Hex Standoff Threaded M3x0.5 Aluminum 0.944"" (23.98mm)"
Standoffs & Spacers M3X0.5 FEM 24mm AL Stdoff
SPACER/STANDOFF, HEX, AL, 4.5MM X 24MM; Standoff Material:Aluminum; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:24mm; Overall Length:24mm; External Width:4.5mm RoHS Compliant: Yes
| RAF Electronic Hardware | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M1271-3005-AL | 1772-3243-ND | M1271-3005-AL | 27T7892 |
| Product Name | Female Standoffs Metric | Board Spacers, Standoffs | Standoffs & Spacers | Spacer/standoff, Hex, Al, 4.5Mm X 24Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff; Hex | Standoff | Standoff; Female Standoff; Hex |