RAF Electronic Hardware Female Standoffs Metric M1271-2545-AL

Description
Metric Female Standoffs
Request a Quote Datasheet
Description
Metric Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1271-2545-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1271-2545-AL
Female Standoffs Metric M1271-2545-AL
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-4134-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-4134-ND
Board Spacers, Standoffs 1772-4134-ND
"Hex Standoff Threaded M2.5x0.45 Aluminum 0.945"" (24.00mm)"

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.945"" (24.00mm)"

Buy Now Datasheet
Spacer/standoff, Hex, Al, 4.5Mm X 24Mm; Standoff Material Raf Electronic Hardware - 27T7889 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 4.5Mm X 24Mm; Standoff Material Raf Electronic Hardware
27T7889
Spacer/standoff, Hex, Al, 4.5Mm X 24Mm; Standoff Material Raf Electronic Hardware 27T7889
SPACER/STANDOFF, HEX, AL, 4.5MM X 24MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:24mm; Overall Length:24mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 4.5MM X 24MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:24mm; Overall Length:24mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1271-2545-AL
Standoffs & Spacers M1271-2545-AL
Standoffs & Spacers M2.5X0.45 FEM 24mm AL Stdoff

Standoffs & Spacers M2.5X0.45 FEM 24mm AL Stdoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1271-2545-AL 1772-4134-ND 27T7889 M1271-2545-AL
Product Name Female Standoffs Metric Board Spacers, Standoffs Spacer/standoff, Hex, Al, 4.5Mm X 24Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1654-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
Round Spacer With .140 Bore, 0.25(OD), Made from Stainless Steel - A 9X43-F1412 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details