RAF Electronic Hardware Female Standoffs Metric M1269-2545-N

Description
Metric Female Standoffs
Datasheet
Description
Metric Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1269-2545-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1269-2545-N
Female Standoffs Metric M1269-2545-N
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Spacer/standoff, Hex, Nylon 4.5Mm X 22Mm; Standoff Material Raf Electronic Hardware - 27T7878 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Nylon 4.5Mm X 22Mm; Standoff Material Raf Electronic Hardware
27T7878
Spacer/standoff, Hex, Nylon 4.5Mm X 22Mm; Standoff Material Raf Electronic Hardware 27T7878
SPACER/STANDOFF, HEX, NYLON 4.5MM X 22MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:22mm; Overall Length:22mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, NYLON 4.5MM X 22MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:22mm; Overall Length:22mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1269-2545-N
Standoffs & Spacers M1269-2545-N
Standoffs & Spacers M2.5X0.45 FEM 22mm NYL Stdoff

Standoffs & Spacers M2.5X0.45 FEM 22mm NYL Stdoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1269-2545-N 27T7878 M1269-2545-N
Product Name Female Standoffs Metric Spacer/standoff, Hex, Nylon 4.5Mm X 22Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details