RAF Electronic Hardware Female Standoffs Metric M1268-2545-AL

Description
Metric Female Standoffs
Datasheet
Description
Metric Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1268-2545-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1268-2545-AL
Female Standoffs Metric M1268-2545-AL
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Spacer/standoff, Hex, Al, 4.5Mm X 21Mm; Standoff Material Raf Electronic Hardware - 27T7871 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 4.5Mm X 21Mm; Standoff Material Raf Electronic Hardware
27T7871
Spacer/standoff, Hex, Al, 4.5Mm X 21Mm; Standoff Material Raf Electronic Hardware 27T7871
SPACER/STANDOFF, HEX, AL, 4.5MM X 21MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:21mm; Overall Length:21mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 4.5MM X 21MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:21mm; Overall Length:21mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1268-2545-AL
Standoffs & Spacers M1268-2545-AL
Standoffs & Spacers M2.5X0.45 FEM 21mm AL Stdoff

Standoffs & Spacers M2.5X0.45 FEM 21mm AL Stdoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1268-2545-AL 27T7871 M1268-2545-AL
Product Name Female Standoffs Metric Spacer/standoff, Hex, Al, 4.5Mm X 21Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
PCB Supports - 3035419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2795 inch (7.1 mm)
View Details
Aluminum Standoffs - BSOA-3.5M3-18 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details