RAF Electronic Hardware Female Standoffs Metric M1264-2545-SS

Description
Metric Female Standoffs
Datasheet
Description
Metric Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1264-2545-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1264-2545-SS
Female Standoffs Metric M1264-2545-SS
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Spacer/standoff, Hex, Ss, 4.5Mm X 17Mm; Standoff Material Raf Electronic Hardware - 27T7849 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 4.5Mm X 17Mm; Standoff Material Raf Electronic Hardware
27T7849
Spacer/standoff, Hex, Ss, 4.5Mm X 17Mm; Standoff Material Raf Electronic Hardware 27T7849
SPACER/STANDOFF, HEX, SS, 4.5MM X 17MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:17mm; Overall Length:17mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 4.5MM X 17MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:17mm; Overall Length:17mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1264-2545-SS
Standoffs & Spacers M1264-2545-SS
Standoffs & Spacers M2.5X0.45 FEM 17mm SS Stdoff

Standoffs & Spacers M2.5X0.45 FEM 17mm SS Stdoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1264-2545-SS 27T7849 M1264-2545-SS
Product Name Female Standoffs Metric Spacer/standoff, Hex, Ss, 4.5Mm X 17Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details