RAF Electronic Hardware Female Standoffs Metric M1264-2545-AL

Description
Metric Female Standoffs
Request a Quote Datasheet
Description
Metric Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1264-2545-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1264-2545-AL
Female Standoffs Metric M1264-2545-AL
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1520-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1520-ND
Board Spacers, Standoffs 1772-1520-ND
"Hex Standoff Threaded M2.5x0.45 Aluminum 0.669"" (17.00mm)"

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.669"" (17.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1264-2545-AL
Standoffs & Spacers M1264-2545-AL
Standoffs & Spacers M2.5X0.45 FEM 17mm AL Stdoff

Standoffs & Spacers M2.5X0.45 FEM 17mm AL Stdoff

Buy Now Datasheet
Spacer/standoff, Hex, Al, 4.5Mm X 17Mm; Standoff Material Raf Electronic Hardware - 27T7847 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 4.5Mm X 17Mm; Standoff Material Raf Electronic Hardware
27T7847
Spacer/standoff, Hex, Al, 4.5Mm X 17Mm; Standoff Material Raf Electronic Hardware 27T7847
SPACER/STANDOFF, HEX, AL, 4.5MM X 17MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:17mm; Overall Length:17mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 4.5MM X 17MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:17mm; Overall Length:17mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1264-2545-AL 1772-1520-ND M1264-2545-AL 27T7847
Product Name Female Standoffs Metric Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Hex, Al, 4.5Mm X 17Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details