Metric Female Standoffs
SPACER/STANDOFF, HEX, NYLON 4.5MM X 14MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:14mm; Overall Length:14mm; External Width:4.5mm RoHS Compliant: Yes
Standoffs & Spacers M3X0.5 FEM 14mm NYL Stdoff
| RAF Electronic Hardware | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M1261-3005-N | 27T7833 | M1261-3005-N |
| Product Name | Female Standoffs Metric | Spacer/standoff, Hex, Nylon 4.5Mm X 14Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Female Standoff; Hex | Standoff |