RAF Electronic Hardware Female Standoffs Metric M1260-2545-SS

Description
Metric Female Standoffs
Datasheet
Description
Metric Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1260-2545-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1260-2545-SS
Female Standoffs Metric M1260-2545-SS
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1260-2545-SS
Standoffs & Spacers M1260-2545-SS
Standoffs & Spacers 13mm METRIC STANDOFF

Standoffs & Spacers 13mm METRIC STANDOFF

Buy Now Datasheet
Spacer/standoff, Hex, Ss, 4.5Mm X 13Mm; Standoff Material Raf Electronic Hardware - 27T7825 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 4.5Mm X 13Mm; Standoff Material Raf Electronic Hardware
27T7825
Spacer/standoff, Hex, Ss, 4.5Mm X 13Mm; Standoff Material Raf Electronic Hardware 27T7825
SPACER/STANDOFF, HEX, SS, 4.5MM X 13MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:13mm; Overall Length:13mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 4.5MM X 13MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:13mm; Overall Length:13mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1260-2545-SS M1260-2545-SS 27T7825
Product Name Female Standoffs Metric Standoffs & Spacers Spacer/standoff, Hex, Ss, 4.5Mm X 13Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details