The M1259-2545-AL is a metric female standoff made from aluminum, featuring a hexagon shape with a diameter of 4.5 mm. It has a thread size of M2.5 and a length of 12 mm. This product is compliant with RoHS regulations and does not have any plating finish. Its specifications make it suitable for applications requiring lightweight and durable standoffs in electronic assemblies.
Metric Female Standoffs
"Hex Standoff Threaded M2.5x0.45 Aluminum 0.472"" (12.00mm)"
Standoffs & Spacers 12mm METRIC STANDOFF
SPACER/STANDOFF, HEX, AL, 4.5MM X 12MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:12mm; Overall Length:12mm; External Width:4.5mm RoHS Compliant: Yes
| RAF Electronic Hardware | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M1259-2545-AL | 1772-1787-ND | M1259-2545-AL | 27T7817 |
| Product Name | Female Standoffs Metric | Board Spacers, Standoffs | Standoffs & Spacers | Spacer/standoff, Hex, Al, 4.5Mm X 12Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff; Hex | Standoff | Standoff; Female Standoff; Hex |