RAF Electronic Hardware Female Standoffs Metric M1253-2545-N

Description
Metric Female Standoffs
Datasheet
Description
Metric Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1253-2545-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1253-2545-N
Female Standoffs Metric M1253-2545-N
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Spacer/standoff, Hex, Nylon, 4.5Mm X 6Mm; Standoff Material Raf Electronic Hardware - 27T7782 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Nylon, 4.5Mm X 6Mm; Standoff Material Raf Electronic Hardware
27T7782
Spacer/standoff, Hex, Nylon, 4.5Mm X 6Mm; Standoff Material Raf Electronic Hardware 27T7782
SPACER/STANDOFF, HEX, NYLON, 4.5MM X 6MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:6mm; Overall Length:6mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, NYLON, 4.5MM X 6MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:6mm; Overall Length:6mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1253-2545-N
Standoffs & Spacers M1253-2545-N
Standoffs & Spacers 6mm METRIC STANDOFF

Standoffs & Spacers 6mm METRIC STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1253-2545-N 27T7782 M1253-2545-N
Product Name Female Standoffs Metric Spacer/standoff, Hex, Nylon, 4.5Mm X 6Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 304134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.9685 inch (24.6 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-14ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers