Metric Female Standoffs
"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.197"" (5.00mm)"
Standoffs & Spacers 5mm METRIC STANDOFF
SPACER/STANDOFF, HEX, SS, 4.5MM X 5MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:5mm; Overall Length:5mm; External Width:4.5mm RoHS Compliant: Yes
| RAF Electronic Hardware | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M1252-2545-SS | 1772-1719-ND | M1252-2545-SS | 27T7777 |
| Product Name | Female Standoffs Metric | Board Spacers, Standoffs | Standoffs & Spacers | Spacer/standoff, Hex, Ss, 4.5Mm X 5Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff; Hex | Standoff | Standoff; Female Standoff; Hex |