Metric Female Standoffs
SPACER/STANDOFF, HEX, SS, 4.5MM X 3MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:3mm; Overall Length:3mm; External Width:4.5mm RoHS Compliant: Yes
Standoffs & Spacers 3mm METRIC STANDOFF
| RAF Electronic Hardware | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M1250-2545-SS | 27T7765 | M1250-2545-SS |
| Product Name | Female Standoffs Metric | Spacer/standoff, Hex, Ss, 4.5Mm X 3Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Female Standoff; Hex | Standoff |