RAF Electronic Hardware Female Standoffs Metric M1122-4007-S

Description
Metric Female Standoffs
Description
Metric Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The M1122-4007-S is a metric female standoff made of steel, featuring a round shape with a diameter of 8 mm. It has an M4 thread and a length of 25 mm. This product is compliant with RoHS regulations and does not have any plating finish. It is suitable for applications requiring durable and reliable spacing components in various engineering projects.

Datasheet Summary
Powered by GS/AI

The M1122-4007-S is a metric female standoff made of steel, featuring a round shape with a diameter of 8 mm. It has an M4 thread and a length of 25 mm. This product is compliant with RoHS regulations and does not have any plating finish. It is suitable for applications requiring durable and reliable spacing components in various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1122-4007-S - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1122-4007-S
Female Standoffs Metric M1122-4007-S
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M1122-4007-S
Product Name Female Standoffs Metric
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Supports - 1610119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1575 inch (4 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details