The M1050-3506-S is a metric female standoff manufactured by RAF Electronic Hardware. It is constructed from steel and features a round shape with an outer diameter of 6 mm. The standoff has a thread size of M3.5 and a length of 3 mm. This product is compliant with RoHS regulations and does not have any plating finish. It is suitable for applications requiring a robust and compact mounting solution.
Metric Female Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M1050-3506-S |
| Product Name | Female Standoffs Metric |
| Type & Shape | Standoff |