RAF Electronic Hardware Swage Spacers Metric M0938-C-2-SS

Description
Metric Swage Spacers
Description
Metric Swage Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The M0938-C-2-SS Swage Spacer is a round spacer made from stainless steel, featuring an outer diameter of 6 mm. It has a length of 4 mm and a shank diameter of 4.78 mm. The spacer accommodates a board thickness of 2.4 mm and includes a hole clearance thread of M2, with a thread clearance hole measuring 2.2 mm (+0.3 -0.0). The counterbore diameter is 3.8 mm, and the product is compliant with RoHS standards. This spacer does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The M0938-C-2-SS Swage Spacer is a round spacer made from stainless steel, featuring an outer diameter of 6 mm. It has a length of 4 mm and a shank diameter of 4.78 mm. The spacer accommodates a board thickness of 2.4 mm and includes a hole clearance thread of M2, with a thread clearance hole measuring 2.2 mm (+0.3 -0.0). The counterbore diameter is 3.8 mm, and the product is compliant with RoHS standards. This spacer does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Spacers Metric - M0938-C-2-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Spacers Metric
M0938-C-2-SS
Swage Spacers Metric M0938-C-2-SS
Metric Swage Spacers

Metric Swage Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M0938-C-2-SS
Product Name Swage Spacers Metric
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

3/16
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1875 inch (4.76 mm)
View Details
Standoffs - 222468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Round Female Standoff - 1692D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers