RAF Electronic Hardware Swage Spacers Metric M0917-A-2-SS

Description
Metric Swage Spacers
Description
Metric Swage Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The M0917-A-2-SS Swage Spacer is a round spacer made from stainless steel, featuring an outer diameter of 4.5 mm. It has a length of 18 mm and a shank diameter of 3.53 mm. The spacer includes a hole clearance thread of M2 and a thread clearance hole dimension of 2.2 mm, with a tolerance of +0.3 -0.0 mm. The board thickness it accommodates is 0.8 mm, and it has a counterbore measurement of 2.92 mm. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The M0917-A-2-SS Swage Spacer is a round spacer made from stainless steel, featuring an outer diameter of 4.5 mm. It has a length of 18 mm and a shank diameter of 3.53 mm. The spacer includes a hole clearance thread of M2 and a thread clearance hole dimension of 2.2 mm, with a tolerance of +0.3 -0.0 mm. The board thickness it accommodates is 0.8 mm, and it has a counterbore measurement of 2.92 mm. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Spacers Metric - M0917-A-2-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Spacers Metric
M0917-A-2-SS
Swage Spacers Metric M0917-A-2-SS
Metric Swage Spacers

Metric Swage Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M0917-A-2-SS
Product Name Swage Spacers Metric
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details