Metric Swage Spacers
"Round Spacer Unthreaded Aluminum 0.118"" (3.00mm)"
Standoffs & Spacers 4.5mm Rd X 3mm X 2.7mm ID Metric Round Swage Spacer
| RAF Electronic Hardware | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M0902-B-25-AL | 1772-3807-ND | M0902-B-25-AL |
| Product Name | Swage Spacers Metric | Board Spacers, Standoffs | Standoffs & Spacers |
| Type & Shape | Spacer | Spacer; Round | Standoff |