RAF Electronic Hardware Spacers Metric M0867-8-AL

Description
Metric Spacers
Description
Metric Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The M0867-8-AL Metric Spacer from RAF Electronic Hardware is constructed from aluminum and features a round shape. It has an outer diameter of 19 mm and a length of 38 mm. The spacer includes a hole clearance for an M8 thread, with a tolerance of +0.3 mm and -0.0 mm, resulting in a hole clearance of 8.4 mm. This product is compliant with RoHS standards and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The M0867-8-AL Metric Spacer from RAF Electronic Hardware is constructed from aluminum and features a round shape. It has an outer diameter of 19 mm and a length of 38 mm. The spacer includes a hole clearance for an M8 thread, with a tolerance of +0.3 mm and -0.0 mm, resulting in a hole clearance of 8.4 mm. This product is compliant with RoHS standards and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0867-8-AL - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0867-8-AL
Spacers Metric M0867-8-AL
Metric Spacers

Metric Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M0867-8-AL
Product Name Spacers Metric
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details