RAF Electronic Hardware Spacers Metric M0773-4-B

Description
Metric Spacers
Description
Metric Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The M0773-4-B Metric Spacer from RAF Electronic Hardware is constructed from brass and features a round shape. It has an outer diameter of 16 mm and a length of 4 mm. The spacer includes a hole clearance thread of M4, with a hole clearance tolerance of +0.3 mm and -0.0 mm. This product is compliant with RoHS standards and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The M0773-4-B Metric Spacer from RAF Electronic Hardware is constructed from brass and features a round shape. It has an outer diameter of 16 mm and a length of 4 mm. The spacer includes a hole clearance thread of M4, with a hole clearance tolerance of +0.3 mm and -0.0 mm. This product is compliant with RoHS standards and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0773-4-B - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0773-4-B
Spacers Metric M0773-4-B
Metric Spacers

Metric Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M0773-4-B
Product Name Spacers Metric
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-032-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details
Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Spacers - 134994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.3150 inch (8 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details