RAF Electronic Hardware Spacers Metric M0608-3-SS

Description
Metric Spacers
Datasheet
Description
Metric Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0608-3-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0608-3-SS
Spacers Metric M0608-3-SS
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0608-3-SS
Standoffs & Spacers M0608-3-SS
Standoffs & Spacers Rnd Metric Spcr 8mm 19mm L X M3

Standoffs & Spacers Rnd Metric Spcr 8mm 19mm L X M3

Buy Now

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0608-3-SS M0608-3-SS
Product Name Spacers Metric Standoffs & Spacers
Type & Shape Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2652265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.3740 inch (9.5 mm)
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details