RAF Electronic Hardware Spacers Metric M0603-3-AL

Description
Metric Spacers
Description
Metric Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The M0603-3-AL Metric Spacer from RAF Electronic Hardware is constructed from aluminum and features a round shape. It has an outer diameter of 8 mm and a length of 14 mm. The spacer includes a hole clearance thread of M3, with a hole clearance measurement of 3.2 mm (+0.3 -0.0). This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The M0603-3-AL Metric Spacer from RAF Electronic Hardware is constructed from aluminum and features a round shape. It has an outer diameter of 8 mm and a length of 14 mm. The spacer includes a hole clearance thread of M3, with a hole clearance measurement of 3.2 mm (+0.3 -0.0). This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0603-3-AL - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0603-3-AL
Spacers Metric M0603-3-AL
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0603-3-AL
Standoffs & Spacers M0603-3-AL
Standoffs & Spacers Rnd Metric Spcr 8mm 14mm L X M3

Standoffs & Spacers Rnd Metric Spcr 8mm 14mm L X M3

Buy Now

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0603-3-AL M0603-3-AL
Product Name Spacers Metric Standoffs & Spacers
Type & Shape Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2652524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
Round Spacer With #4-40 Bore, 0.1875(OD), Made from 303 Stainless Steel - A 9X43-A44008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Outside Diameter 0.1875 inch (4.76 mm)
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details