SPACER, ROUND, AL, 8MM X 11MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:8mm; Inner Diameter:4.3mm; Overall Length:11mm; Product Range:-; Bore Size:4.3mm; Wire Diameter:8mm RoHS Compliant: Yes
Standoffs & Spacers 11mm, 4.3 ID, M4 ROUND METRIC SPACER
| RAF Electronic Hardware | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M0600-4-AL | 27T7739 | M0600-4-AL |
| Product Name | Spacers Metric | Spacer, Round, Al, 8Mm X 11Mm; Spacer Type Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Spacer | Round | Standoff |