Standoffs & Spacers 6mm, 3.2 ID, M3 ROUND METRIC SPACER
SPACER, ROUND ALUMINIUM 8Mm x 6MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:8mm; Inner Diameter:3.2mm; Overall Length:6mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:8mm RoHS Compliant: Yes
| RAF Electronic Hardware | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M0595-3-AL | M0595-3-AL | 27T7691 |
| Product Name | Spacers Metric | Standoffs & Spacers | Spacer, Round Aluminium 8Mm X 6Mm; Spacer Type Raf Electronic Hardware |
| Type & Shape | Spacer | Standoff | Round |