RAF Electronic Hardware Spacers Metric M0594-3-SS

Description
Metric Spacers
Request a Quote Datasheet
Description
Metric Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0594-3-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0594-3-SS
Spacers Metric M0594-3-SS
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3782-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3782-ND
Board Spacers, Standoffs 1772-3782-ND
"Round Spacer Unthreaded Stainless Steel 0.197"" (5.00mm)"

"Round Spacer Unthreaded Stainless Steel 0.197"" (5.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0594-3-SS
Standoffs & Spacers M0594-3-SS
Standoffs & Spacers 5mm, 3.2 ID, M3 ROUND METRIC SPACER

Standoffs & Spacers 5mm, 3.2 ID, M3 ROUND METRIC SPACER

Buy Now Datasheet
Spacer, Round, Ss, 8Mm X 5Mm; Spacer Type Raf Electronic Hardware - 27T7684 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ss, 8Mm X 5Mm; Spacer Type Raf Electronic Hardware
27T7684
Spacer, Round, Ss, 8Mm X 5Mm; Spacer Type Raf Electronic Hardware 27T7684
SPACER, ROUND, SS, 8MM X 5MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:8mm; Inner Diameter:3.2mm; Overall Length:5mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:8mm RoHS Compliant: Yes

SPACER, ROUND, SS, 8MM X 5MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:8mm; Inner Diameter:3.2mm; Overall Length:5mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0594-3-SS 1772-3782-ND M0594-3-SS 27T7684
Product Name Spacers Metric Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Ss, 8Mm X 5Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Spacers - 2240409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.3150 inch (8 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers