RAF Electronic Hardware Spacers Metric M0590-4-SS

Description
Metric Spacers
Datasheet
Description
Metric Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0590-4-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0590-4-SS
Spacers Metric M0590-4-SS
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0590-4-SS
Standoffs & Spacers M0590-4-SS
Standoffs & Spacers 1mm, 4.3 ID, M4 ROUND METRIC SPACER

Standoffs & Spacers 1mm, 4.3 ID, M4 ROUND METRIC SPACER

Buy Now Datasheet
Spacer, Round, Ss, 8Mm X 1Mm; Spacer Type Raf Electronic Hardware - 27T7651 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ss, 8Mm X 1Mm; Spacer Type Raf Electronic Hardware
27T7651
Spacer, Round, Ss, 8Mm X 1Mm; Spacer Type Raf Electronic Hardware 27T7651
SPACER, ROUND, SS, 8MM X 1MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:8mm; Inner Diameter:4.3mm; Overall Length:1mm; Product Range:-; Bore Size:4.3mm; Wire Diameter:8mm RoHS Compliant: Yes

SPACER, ROUND, SS, 8MM X 1MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:8mm; Inner Diameter:4.3mm; Overall Length:1mm; Product Range:-; Bore Size:4.3mm; Wire Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0590-4-SS M0590-4-SS 27T7651
Product Name Spacers Metric Standoffs & Spacers Spacer, Round, Ss, 8Mm X 1Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Standoffs - 2809089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 1.38 inch (35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-440-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers