Standoffs & Spacers 13mm, 3.2 ID, M3 ROUND METRIC SPACER
SPACER, ROUND, AL, 6MM X 13MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:13mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:6mm RoHS Compliant: Yes
| RAF Electronic Hardware | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M0542-3-AL | M0542-3-AL | 27T7640 |
| Product Name | Spacers Metric | Standoffs & Spacers | Spacer, Round, Al, 6Mm X 13Mm; Spacer Type Raf Electronic Hardware |
| Type & Shape | Spacer | Standoff | Round |