Standoffs & Spacers 7mm, 4.3 ID, M4 ROUND METRIC SPACER
SPACER, ROUND, SS, 6MM X 7MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6mm; Inner Diameter:4.3mm; Overall Length:7mm; Product Range:-; Bore Size:4.3mm; Wire Diameter:6mm RoHS Compliant: Yes
| RAF Electronic Hardware | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M0536-4-SS | M0536-4-SS | 27T7609 |
| Product Name | Spacers Metric | Standoffs & Spacers | Spacer, Round, Ss, 6Mm X 7Mm; Spacer Type Raf Electronic Hardware |
| Type & Shape | Spacer | Standoff | Round |