RAF Electronic Hardware Spacers Metric M0535-3-SS

Description
Metric Spacers
Request a Quote Datasheet
Description
Metric Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0535-3-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0535-3-SS
Spacers Metric M0535-3-SS
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1245-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1245-ND
Board Spacers, Standoffs 1772-1245-ND
"Round Spacer Unthreaded Stainless Steel 0.236"" (6.00mm)"

"Round Spacer Unthreaded Stainless Steel 0.236"" (6.00mm)"

Buy Now Datasheet
Spacer, Round, Ss, 6Mm X 6Mm; Spacer Type Raf Electronic Hardware - 27T7600 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ss, 6Mm X 6Mm; Spacer Type Raf Electronic Hardware
27T7600
Spacer, Round, Ss, 6Mm X 6Mm; Spacer Type Raf Electronic Hardware 27T7600
SPACER, ROUND, SS, 6MM X 6MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:6mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:6mm RoHS Compliant: Yes

SPACER, ROUND, SS, 6MM X 6MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:6mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0535-3-SS
Standoffs & Spacers M0535-3-SS
Standoffs & Spacers 6mm, 3.2 ID, M3 ROUND METRIC SPACER

Standoffs & Spacers 6mm, 3.2 ID, M3 ROUND METRIC SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0535-3-SS 1772-1245-ND 27T7600 M0535-3-SS
Product Name Spacers Metric Board Spacers, Standoffs Spacer, Round, Ss, 6Mm X 6Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 2240414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Nylon Standoffs - HNST4-250-1 - bisco industries
Specs
Type & Shape Standoff
View Details