"Round Spacer Unthreaded Nylon 0.197"" (5.00mm)"
Standoffs & Spacers 5mm, 3.2 ID, M3 ROUND METRIC SPACER
SPACER, ROUND, NYLON, 6MM X 5MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:5mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:6mm RoHS Compliant: Yes
| RAF Electronic Hardware | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M0534-3-N | 1772-1793-ND | M0534-3-N | 27T7593 |
| Product Name | Spacers Metric | Board Spacers, Standoffs | Standoffs & Spacers | Spacer, Round, Nylon, 6Mm X 5Mm; Spacer Type Raf Electronic Hardware |
| Type & Shape | Spacer | Spacer; Round | Standoff | Round |