RAF Electronic Hardware Spacers Metric M0533-4-S

Description
Metric Spacers
Description
Metric Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The M0533-4-S Metric Spacer from RAF Electronic Hardware is constructed from steel and features a round shape. It has an outer diameter of 6 mm and a length of 4 mm. The spacer includes a hole clearance for an M4 thread, with a tolerance of +0.3 mm and -0.0 mm, resulting in a hole clearance of 4.3 mm. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The M0533-4-S Metric Spacer from RAF Electronic Hardware is constructed from steel and features a round shape. It has an outer diameter of 6 mm and a length of 4 mm. The spacer includes a hole clearance for an M4 thread, with a tolerance of +0.3 mm and -0.0 mm, resulting in a hole clearance of 4.3 mm. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0533-4-S - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0533-4-S
Spacers Metric M0533-4-S
Metric Spacers

Metric Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M0533-4-S
Product Name Spacers Metric
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Hexagonal Spacer With #6-32 Thread, Made from Stainless Steel - A 9X43-E63216A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
Standoffs - 1613568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 x 1/2 Length Round Phenolic Spacer - 1492 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details