SPACER, ROUND, SS, 4.5MM X 10MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:4.5mm; Inner Diameter:3.2mm; Overall Length:10mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:4.5mm RoHS Compliant: Yes
Standoffs & Spacers 10mm, 3.2 ID,, M3 ROUND METRIC SPACER
| RAF Electronic Hardware | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M0509-3-SS | 27T7549 | M0509-3-SS |
| Product Name | Spacers Metric | Spacer, Round, Ss, 4.5Mm X 10Mm; Spacer Type Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Spacer | Round | Standoff |