"Round Spacer Unthreaded Nylon 0.276"" (7.01mm)"
SPACER, ROUND NYLON 4.5MM X 7MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:4.5mm; Inner Diameter:2.7mm; Overall Length:7mm; Product Range:-; Bore Size:2.7mm; Wire Diameter:4.5mm RoHS Compliant: Yes
Standoffs & Spacers 7mm, 2.7 ID, M2.5 ROUND METRIC SPACER
| RAF Electronic Hardware | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M0506-25-N | 1772-2700-ND | 27T7527 | M0506-25-N |
| Product Name | Spacers Metric | Board Spacers, Standoffs | Spacer, Round Nylon 4.5Mm X 7Mm; Spacer Type Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Spacer | Spacer; Round | Round | Standoff |